Mi-Tech Metals Super Chatter Free Metal F1771A0750

Description
Today’s market is tough. Super Chatter Free is tougher. Superior performance, excellent value and outstanding durability make Mi-Tech Metals’ Super Chatter Free material the ideal choice for a variety of applications in the most demanding environments. Having an even higher tungsten content than our Chatter Free material, Super Chatter Free (also marketed under the name Diemitech) is used extensively as an alternative to tungsten carbide for boring bars and grinding quills. Diemitech is also an excellent choice for high-temperature tooling applications. The high-tungsten content of Mi-Tech Metals’ Super Chatter Free material, offers several advantages over traditional materials. Super Chatter Free (Diemitech): resists erosion, scaling, chipping and breakage minimizes soldering and heat checking is machinable, similar to gray cast iron withstands thermal shock doesn’t require costly heat treatment (tools can be placed into service as machined) maintains superior physical properties at high temperatures With high-thermal conductivity (three to four times that of steel), and low-thermal expansion (one-third that of steel), Super Chatter Free (Diemitech) is an excellent choice for high-heat applications. Its high density and rigidity also make longer tool extensions possible, with ratios of up to 10:1, depending on the tool’s diameter.
Description
Today’s market is tough. Super Chatter Free is tougher. Superior performance, excellent value and outstanding durability make Mi-Tech Metals’ Super Chatter Free material the ideal choice for a variety of applications in the most demanding environments. Having an even higher tungsten content than our Chatter Free material, Super Chatter Free (also marketed under the name Diemitech) is used extensively as an alternative to tungsten carbide for boring bars and grinding quills. Diemitech is also an excellent choice for high-temperature tooling applications. The high-tungsten content of Mi-Tech Metals’ Super Chatter Free material, offers several advantages over traditional materials. Super Chatter Free (Diemitech): resists erosion, scaling, chipping and breakage minimizes soldering and heat checking is machinable, similar to gray cast iron withstands thermal shock doesn’t require costly heat treatment (tools can be placed into service as machined) maintains superior physical properties at high temperatures With high-thermal conductivity (three to four times that of steel), and low-thermal expansion (one-third that of steel), Super Chatter Free (Diemitech) is an excellent choice for high-heat applications. Its high density and rigidity also make longer tool extensions possible, with ratios of up to 10:1, depending on the tool’s diameter.

Suppliers

Company
Product
Description
Supplier Links
Super Chatter Free Metal - F1771A0750 - Mi-Tech Metals
Indianapolis, IN, USA
Super Chatter Free Metal
F1771A0750
Super Chatter Free Metal F1771A0750
Today’s market is tough. Super Chatter Free is tougher. Superior performance, excellent value and outstanding durability make Mi-Tech Metals’ Super Chatter Free material the ideal choice for a variety of applications in the most demanding environments. Having an even higher tungsten content than our Chatter Free material, Super Chatter Free (also marketed under the name Diemitech) is used extensively as an alternative to tungsten carbide for boring bars and grinding quills. Diemitech is also an excellent choice for high-temperature tooling applications. The high-tungsten content of Mi-Tech Metals’ Super Chatter Free material, offers several advantages over traditional materials. Super Chatter Free (Diemitech): resists erosion, scaling, chipping and breakage minimizes soldering and heat checking is machinable, similar to gray cast iron withstands thermal shock doesn’t require costly heat treatment (tools can be placed into service as machined) maintains superior physical properties at high temperatures With high-thermal conductivity (three to four times that of steel), and low-thermal expansion (one-third that of steel), Super Chatter Free (Diemitech) is an excellent choice for high-heat applications. Its high density and rigidity also make longer tool extensions possible, with ratios of up to 10:1, depending on the tool’s diameter.

Today’s market is tough. Super Chatter Free is tougher. Superior performance, excellent value and outstanding durability make Mi-Tech Metals’ Super Chatter Free material the ideal choice for a variety of applications in the most demanding environments.

Having an even higher tungsten content than our Chatter Free material, Super Chatter Free (also marketed under the name Diemitech) is used extensively as an alternative to tungsten carbide for boring bars and grinding quills. Diemitech is also an excellent choice for high-temperature tooling applications.

The high-tungsten content of Mi-Tech Metals’ Super Chatter Free material, offers several advantages over traditional materials.

Super Chatter Free (Diemitech):

  • resists erosion, scaling, chipping and breakage
  • minimizes soldering and heat checking
  • is machinable, similar to gray cast iron
  • withstands thermal shock
  • doesn’t require costly heat treatment (tools can be placed into service as machined)
  • maintains superior physical properties at high temperatures

With high-thermal conductivity (three to four times that of steel), and low-thermal expansion (one-third that of steel), Super Chatter Free (Diemitech) is an excellent choice for high-heat applications. Its high density and rigidity also make longer tool extensions possible, with ratios of up to 10:1, depending on the tool’s diameter.

Supplier's Site

Technical Specifications

  Mi-Tech Metals
Product Category Metal Shapes and Stock
Product Number F1771A0750
Product Name Super Chatter Free Metal
Type Refractory / Reactive; Tungsten; Alloy
Shape / Form Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Corrosion Resistant; Shock Resistant
Applications Chemical or material processing; Wear resistant parts or tooling; Boring Bar / Grinding
Thickness 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
 - Monel® K500 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
View Details
1
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Resistance Alloy - RESISTHERM® - Isabellenhutte USA
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details