Increase productivity, improve quality and reduce downtime with Chatter Free metal.
Mi-Tech Metals’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers:
With minimal chatter and high-thermal conductivity (three times that of steel), your tools run cooler, last longer and have less downtime. Productivity can be improved with heavier cuts made at higher speeds. Longer tool extensions are also possible, with ratios of up to 9:1, depending on the tool’s diameter.
Because of its very high density, Chatter Free metal has a rotating inertia effect in grinding and milling operations, which results in more accurate finishing. Also, Chatter Free material does not anneal during brazing, so carbide or tool holders and extensions can be brazed directly without affecting physical properties.
| Mi-Tech Metals | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Number | F1701B1125 |
| Product Name | Chatter Free Metal |
| Type | Refractory / Reactive; Tungsten; Alloy |
| Shape / Form | Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock |
| Features | Corrosion Resistant |
| Applications | Chemical or material processing; Wear resistant parts or tooling; Boring Bar / Grinding |
| Thickness | 1.12 inch (28.57 mm) |