Tank Mount Propane Radiant Heaters
Frame: Heavy-duty construction · Cast aluminum manifold · Rust-proof chrome emitter guard · Rear burner safety guard · High efficiency heat reflector · Swivel burner head
Heat Output: Variable heat control valve · Clean, quiet, instant radiant heat
Components: Safety shut-off valve · Heat regulator knob · Hand wheel connection for valve · Standard propane tank connection
For use in open workshops, construction sites, farms and for any other outdoor heating need.
| Max. Operating Hours | L-48/M-18/H-14 hours using a 20 lb. cylinder |
| Heat Output (Double Burner) | L-18,000 / M-24,000 / H-32,000 BTU |
| Ignition Type | Match light |
| Heat Settings | 6 |
| Propane Cylinder Size | 20 lbs. |
| Mi-T-M Corporation | |
|---|---|
| Product Category | Radiant Heaters |
| Product Name | Propane Radiant Heaters |
| Heater Type | Radiant Flat Panel Heater |