Propane / Natural Gas Heater
Outer Casing/Design: Rugged design · Durable powder coated outer casing and side lifting handles · Lifting handles for easy loading and unloading · The unit is naturally balance to lift easily with handles · Two 10-inch solid rubber tires for mobility and easy placement
Components: Independent fan and burner controls for simple operation · Thermostat control with 20-foot cord allows for a consistent, comfortable environment and use in remote locations · 15-foot hose and regulator assembly · Air flow safety devices · Totally enclosed frame · Fully enclosed electronics · Electronic ignition · Operates as both a fresh air circulator or a heater at the touch of a switch · Super quiet, super efficient · Easy to set-up · Numerous duct options available · Direct spark ignition
| Mi-T-M Corporation | |
|---|---|
| Product Category | Space Heaters |
| Product Name | Propane Directional Portable Heaters |
| Maximum Air Flow | 750 to 2450 SCFM (1275 to 4164 m³/hr) |