Mi-T-M Corporation 20 Gallon Single and Two Stage Air Compressors Industrial

Description
Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick access to belts · Convenient lifting handle · Two pneumatic tires with tubes and steel hubs Components: Regulator and two gauges for tank and outlet pressure · 10-inch fly wheel for extra cooling and longer life · Manual drain valves for proper maintenance · Belt tightening system pulls engine straight to ensure constant belt alignment · Industrial grade pressure swi
Description
Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick access to belts · Convenient lifting handle · Two pneumatic tires with tubes and steel hubs Components: Regulator and two gauges for tank and outlet pressure · 10-inch fly wheel for extra cooling and longer life · Manual drain valves for proper maintenance · Belt tightening system pulls engine straight to ensure constant belt alignment · Industrial grade pressure swi

Suppliers

Company
Product
Description
Supplier Links
20 Gallon Single and Two Stage Air Compressors - Industrial - Mi-T-M Corporation
Peosta, IA, USA
20 Gallon Single and Two Stage Air Compressors
Industrial
20 Gallon Single and Two Stage Air Compressors Industrial
Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick access to belts · Convenient lifting handle · Two pneumatic tires with tubes and steel hubs Components: Regulator and two gauges for tank and outlet pressure · 10-inch fly wheel for extra cooling and longer life · Manual drain valves for proper maintenance · Belt tightening system pulls engine straight to ensure constant belt alignment · Industrial grade pressure swi

Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection

Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick access to belts · Convenient lifting handle · Two pneumatic tires with tubes and steel hubs

Components: Regulator and two gauges for tank and outlet pressure · 10-inch fly wheel for extra cooling and longer life · Manual drain valves for proper maintenance · Belt tightening system pulls engine straight to ensure constant belt alignment · Industrial grade pressure swi

Supplier's Site
8 Gallon  Air Compressor / Generators - Industrial - Mi-T-M Corporation
Peosta, IA, USA
8 Gallon Air Compressor / Generators
Industrial
8 Gallon Air Compressor / Generators Industrial
Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter Generator: Brushless alternator · Industrial 1800-watt generator with two NEMA 5-15R receptacles ·Total harmonic distortion (THD) less than 5% ·100% copper windings Engine: Industrial Honda OHV engine Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick access to belts · Convenient lifting handles · Pneumatic tires with tubes and steel hubs Components: Regulator and two gauges for tank and outlet pressure · Manual drain valves for proper maintenance · 12-inch flywheel for extra cooling and longer life · Quality pilot valve unloader · Belt tightening system pulls engine straight to ensure constant belt alignment

Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter

Generator: Brushless alternator · Industrial 1800-watt generator with two NEMA 5-15R receptacles ·Total harmonic distortion (THD) less than 5% ·100% copper windings

Engine: Industrial Honda OHV engine

Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick access to belts · Convenient lifting handles · Pneumatic tires with tubes and steel hubs

Components: Regulator and two gauges for tank and outlet pressure · Manual drain valves for proper maintenance · 12-inch flywheel for extra cooling and longer life · Quality pilot valve unloader · Belt tightening system pulls engine straight to ensure constant belt alignment

Supplier's Site
5 Gallon Single Stage Air Compressors - Industrial - Mi-T-M Corporation
Peosta, IA, USA
5 Gallon Single Stage Air Compressors
Industrial
5 Gallon Single Stage Air Compressors Industrial
Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter Motor: 120V single-phase 60-Hz. motor with 15-amp plug · Thermal overload motor protection Frame: Compact and portable twin tank design · Powder coated steel frame design · 5-gallon powder coated tank assembly · Protective pump/motor housing · Rubber handle for cushioned grip · Rubber isolators Components: Regulator and two gauges for tank and outlet pressure · Drain valves and pressure relief valve · Start/stop control set at 95 to 125-PSI · Quick connect fittings

Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter

Motor: 120V single-phase 60-Hz. motor with 15-amp plug · Thermal overload motor protection

Frame: Compact and portable twin tank design · Powder coated steel frame design · 5-gallon powder coated tank assembly · Protective pump/motor housing · Rubber handle for cushioned grip · Rubber isolators

Components: Regulator and two gauges for tank and outlet pressure · Drain valves and pressure relief valve · Start/stop control set at 95 to 125-PSI · Quick connect fittings

Supplier's Site
30 Gallon Two Stage Air Compressors - Industrial - Mi-T-M Corporation
Peosta, IA, USA
30 Gallon Two Stage Air Compressors
Industrial
30 Gallon Two Stage Air Compressors Industrial
Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose · Oil level sight indicator Engine: 429cc Kohler 0HV engine (Electric start standard - battery and cables not included) · Pneumatic idle control to conserve fuel Frame: 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Tabbed design offers flexible installation · Powder coated ASME coded 30-gallon receiver tank Components: Regulator and two gauges for tank and outlet pressure · ASME safety valves · Belt tightening system pulls engine straight to ensure constant belt alignment · 16.5-inch fly wheel for extra cooling and longer life · Tank shut-off valve

Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to exten the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose · Oil level sight indicator

Engine: 429cc Kohler 0HV engine (Electric start standard - battery and cables not included) · Pneumatic idle control to conserve fuel

Frame: 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Tabbed design offers flexible installation · Powder coated ASME coded 30-gallon receiver tank

Components: Regulator and two gauges for tank and outlet pressure · ASME safety valves · Belt tightening system pulls engine straight to ensure constant belt alignment · 16.5-inch fly wheel for extra cooling and longer life · Tank shut-off valve

Supplier's Site
120 Gallon Two Stage Air Compressors - Industrial - Mi-T-M Corporation
Peosta, IA, USA
120 Gallon Two Stage Air Compressors
Industrial
120 Gallon Two Stage Air Compressors Industrial
Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose · Oil level sight indicator Motor: Low RPM industrial motor Frame: Powder coated ASME coded 80-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Fly wheel for extra cooling and longer life Components: ASME safety valves · Pressure gauge · Belt tightening system pulls motor straight to ensure constant belt alignment · Intake filter/silencer · Tank shut-off valve

Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose · Oil level sight indicator

Motor: Low RPM industrial motor

Frame: Powder coated ASME coded 80-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Fly wheel for extra cooling and longer life

Components: ASME safety valves · Pressure gauge · Belt tightening system pulls motor straight to ensure constant belt alignment · Intake filter/silencer · Tank shut-off valve

Supplier's Site
8 Gallon Single and Two Stage Air Compressors - Industrial - Mi-T-M Corporation
Peosta, IA, USA
8 Gallon Single and Two Stage Air Compressors
Industrial
8 Gallon Single and Two Stage Air Compressors Industrial
Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick access to belts · Convenient lifting handles · Pneumatic tire with tube and steel hub Components: Regulator and two gauges for tank and outlet pressure · Manual drain valves for proper maintenance · Industrial grade pressure switch · 10-inch flywheel for extra cooling and longer life · Belt tightening system pulls engine straight to ensure constant belt alignment

Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection

Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release for quick access to belts · Convenient lifting handles · Pneumatic tire with tube and steel hub

Components: Regulator and two gauges for tank and outlet pressure · Manual drain valves for proper maintenance · Industrial grade pressure switch · 10-inch flywheel for extra cooling and longer life · Belt tightening system pulls engine straight to ensure constant belt alignment

Supplier's Site
30 Gallon Two Stage Air Compressor / Generators - Industrial - Mi-T-M Corporation
Peosta, IA, USA
30 Gallon Two Stage Air Compressor / Generators
Industrial
30 Gallon Two Stage Air Compressor / Generators Industrial
Compressor Pump: Quality cast iron two stage compressor · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter · Durable stainless-steel braided discharge hose for longer life Engine: Honda OHV Engine Generator: Industrial 3500 or 4000-watt generator with four NEMA 5-15R receptacles · Brushless alternator ·Total harmonic distortion (THD) less than 6% ·100% copper windings

Compressor Pump: Quality cast iron two stage compressor · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter · Durable stainless-steel braided discharge hose for longer life

Engine: Honda OHV Engine

Generator: Industrial 3500 or 4000-watt generator with four NEMA 5-15R receptacles · Brushless alternator ·Total harmonic distortion (THD) less than 6% ·100% copper windings

Supplier's Site
Base Mount Air Compressors - Industrial - Mi-T-M Corporation
Peosta, IA, USA
Base Mount Air Compressors
Industrial
Base Mount Air Compressors Industrial
Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose · Oil level sight indicator Engine: Industrial Subaru OHC engine (Electric start standard - battery and cables not included) · Cable throttle control to conserve fuel Frame: 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Tabbed design offers flexible installation Components: Regulator and two gauges for tank and outlet pressure · ASME safety valves · Belt tightening system pulls engine straight to ensure constant belt alignment · 16.5-inch fly wheel for extra cooling and longer life · Tank shut-off valve

Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose · Oil level sight indicator

Engine: Industrial Subaru OHC engine (Electric start standard - battery and cables not included) · Cable throttle control to conserve fuel

Frame: 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Tabbed design offers flexible installation

Components: Regulator and two gauges for tank and outlet pressure · ASME safety valves · Belt tightening system pulls engine straight to ensure constant belt alignment · 16.5-inch fly wheel for extra cooling and longer life · Tank shut-off valve

Supplier's Site
80 GallonTwo Stage Air Compressors - Industrial - Mi-T-M Corporation
Peosta, IA, USA
80 GallonTwo Stage Air Compressors
Industrial
80 GallonTwo Stage Air Compressors Industrial
Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose · Oil level sight indicator Motor: Low RPM industrial motor Frame: Powder coated ASME coded 80-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Fly wheel for extra cooling and longer life Components: ASME safety valves · Belt tightening system pulls motor straight to ensure constant belt alignment · Intake filter/silencer · Tank shut-off valve

Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided discharge hose · Oil level sight indicator
Motor: Low RPM industrial motor
Frame: Powder coated ASME coded 80-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated totally enclosed belt guard · Fly wheel for extra cooling and longer life
Components: ASME safety valves · Belt tightening system pulls motor straight to ensure constant belt alignment · Intake filter/silencer · Tank shut-off valve

Supplier's Site

Technical Specifications

  Mi-T-M Corporation Mi-T-M Corporation Mi-T-M Corporation Mi-T-M Corporation Mi-T-M Corporation Mi-T-M Corporation Mi-T-M Corporation Mi-T-M Corporation
Product Category Air Compressors Air Compressors Air Compressors Air Compressors Air Compressors Air Compressors Air Compressors Air Compressors
Product Number Industrial Industrial Industrial Industrial Industrial Industrial Industrial Industrial
Product Name 20 Gallon Single and Two Stage Air Compressors 8 Gallon Air Compressor / Generators 5 Gallon Single Stage Air Compressors 30 Gallon Two Stage Air Compressors 120 Gallon Two Stage Air Compressors 30 Gallon Two Stage Air Compressor / Generators Base Mount Air Compressors 80 GallonTwo Stage Air Compressors
Compressor Technology Reciprocating Piston Reciprocating Piston Reciprocating Piston Reciprocating Piston Reciprocating Piston Reciprocating Piston Reciprocating Piston Reciprocating Piston
Power Source AC Single Phase; Gasoline Gasoline AC Single Phase; Gasoline Gasoline AC Single Phase Gasoline Gasoline AC Single Phase; Gasoline
Mass Flow Capacity 8.4 to 17.2 SCFM (14.28 to 29.24 m³/hr) 10.9 to 16.3 SCFM (18.53 to 27.71 m³/hr) 4.1 to 4.4 SCFM (6.97 to 7.48 m³/hr) 29 SCFM (49.29 m³/hr) 34.2 to 46.5 SCFM (58.13 to 79.04 m³/hr) 16.3 SCFM (27.71 m³/hr) 29 SCFM (49.29 m³/hr) 17.8 to 23.3 SCFM (30.26 to 39.6 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC400P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M55PE - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 185 SCFM (314 m³/hr)
View Details