MHH Engineering Co. Ltd. TSC Adjustable Slipping Torque Wrenches 056080

Description
Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both under and over tightening. This is achieved by Torqueleader's unique slipping mechanism, which gives the operator more time to react once the target torque is reached Helps maintain production output by minimising operator fatigue through the tool's ergonomic design Maximises productivity in restricted space through its compact slim line design Minimises tool replacement and downtime costs, through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process EPA Compliant for use in Electrostatically Sensitive Applications Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2A EPA Compliant
Datasheet
Description
Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both under and over tightening. This is achieved by Torqueleader's unique slipping mechanism, which gives the operator more time to react once the target torque is reached Helps maintain production output by minimising operator fatigue through the tool's ergonomic design Maximises productivity in restricted space through its compact slim line design Minimises tool replacement and downtime costs, through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process EPA Compliant for use in Electrostatically Sensitive Applications Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2A EPA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSC Adjustable Slipping Torque Wrenches - 056080 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TSC Adjustable Slipping Torque Wrenches
056080
TSC Adjustable Slipping Torque Wrenches 056080
Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both under and over tightening. This is achieved by Torqueleader's unique slipping mechanism, which gives the operator more time to react once the target torque is reached Helps maintain production output by minimising operator fatigue through the tool's ergonomic design Maximises productivity in restricted space through its compact slim line design Minimises tool replacement and downtime costs, through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process EPA Compliant for use in Electrostatically Sensitive Applications Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2A EPA Compliant

Key Benefits:

  • These wrenches improve control of the fastening process by reducing the risk of both under and over tightening. This is achieved by Torqueleader's unique slipping mechanism, which gives the operator more time to react once the target torque is reached
  • Helps maintain production output by minimising operator fatigue through the tool's ergonomic design
  • Maximises productivity in restricted space through its compact slim line design
  • Minimises tool replacement and downtime costs, through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process
  • EPA Compliant for use in Electrostatically Sensitive Applications

Technical Information:

  • Accuracy +/- 6% of reading
  • ISO 6789:2003 Classification 2A
  • EPA Compliant
Supplier's Site Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 056080
Product Name TSC Adjustable Slipping Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details