MHH Engineering Co. Ltd. TSC Adjustable Slipping Torque Wrenches 056040

Description
Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both under and over tightening. This is achieved by Torqueleader's unique slipping mechanism, which gives the operator more time to react once the target torque is reached Helps maintain production output by minimising operator fatigue through the tool's ergonomic design Maximises productivity in restricted space through its compact slim line design Minimises tool replacement and downtime costs, through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process EPA Compliant for use in Electrostatically Sensitive Applications Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2A EPA Compliant
Datasheet
Description
Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both under and over tightening. This is achieved by Torqueleader's unique slipping mechanism, which gives the operator more time to react once the target torque is reached Helps maintain production output by minimising operator fatigue through the tool's ergonomic design Maximises productivity in restricted space through its compact slim line design Minimises tool replacement and downtime costs, through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process EPA Compliant for use in Electrostatically Sensitive Applications Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2A EPA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSC Adjustable Slipping Torque Wrenches - 056040 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TSC Adjustable Slipping Torque Wrenches
056040
TSC Adjustable Slipping Torque Wrenches 056040
Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both under and over tightening. This is achieved by Torqueleader's unique slipping mechanism, which gives the operator more time to react once the target torque is reached Helps maintain production output by minimising operator fatigue through the tool's ergonomic design Maximises productivity in restricted space through its compact slim line design Minimises tool replacement and downtime costs, through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process EPA Compliant for use in Electrostatically Sensitive Applications Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2A EPA Compliant

Key Benefits:

  • These wrenches improve control of the fastening process by reducing the risk of both under and over tightening. This is achieved by Torqueleader's unique slipping mechanism, which gives the operator more time to react once the target torque is reached
  • Helps maintain production output by minimising operator fatigue through the tool's ergonomic design
  • Maximises productivity in restricted space through its compact slim line design
  • Minimises tool replacement and downtime costs, through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process
  • EPA Compliant for use in Electrostatically Sensitive Applications

Technical Information:

  • Accuracy +/- 6% of reading
  • ISO 6789:2003 Classification 2A
  • EPA Compliant
Supplier's Site Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 056040
Product Name TSC Adjustable Slipping Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details