MHH Engineering Co. Ltd. STB Preset Slipping Torque Breaking Wrenches 052100

Description
Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology Long tool service life is ensured by the robust design that is guaranteed by a two year warranty Designed to eliminate incorrect of all types of pipe unions from air to hydraulic Reduces the likelihood of warranty and rework by assuring process control. The slipping mechanism combined with the tamperproof adjustment ensures the torque is applied repeatedly and accurately regardless of operator skill level Process control can be further enhanced as the Signal Output versions (Sw) of these tools can be integrated with Production Control System Technical Information: Repeatability +/- 4% of reading ISO 6789:2003 Classification 2C
Datasheet
Description
Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology Long tool service life is ensured by the robust design that is guaranteed by a two year warranty Designed to eliminate incorrect of all types of pipe unions from air to hydraulic Reduces the likelihood of warranty and rework by assuring process control. The slipping mechanism combined with the tamperproof adjustment ensures the torque is applied repeatedly and accurately regardless of operator skill level Process control can be further enhanced as the Signal Output versions (Sw) of these tools can be integrated with Production Control System Technical Information: Repeatability +/- 4% of reading ISO 6789:2003 Classification 2C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STB Preset Slipping Torque Breaking Wrenches - 052100 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
STB Preset Slipping Torque Breaking Wrenches
052100
STB Preset Slipping Torque Breaking Wrenches 052100
Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology Long tool service life is ensured by the robust design that is guaranteed by a two year warranty Designed to eliminate incorrect of all types of pipe unions from air to hydraulic Reduces the likelihood of warranty and rework by assuring process control. The slipping mechanism combined with the tamperproof adjustment ensures the torque is applied repeatedly and accurately regardless of operator skill level Process control can be further enhanced as the Signal Output versions (Sw) of these tools can be integrated with Production Control System Technical Information: Repeatability +/- 4% of reading ISO 6789:2003 Classification 2C

Key Benefits:

  • Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology
  • Long tool service life is ensured by the robust design that is guaranteed by a two year warranty
  • Designed to eliminate incorrect of all types of pipe unions from air to hydraulic
  • Reduces the likelihood of warranty and rework by assuring process control. The slipping mechanism combined with the tamperproof adjustment ensures the torque is applied repeatedly and accurately regardless of operator skill level
  • Process control can be further enhanced as the Signal Output versions (Sw) of these tools can be integrated with Production Control System

Technical Information:

  • Repeatability +/- 4% of reading
  • ISO 6789:2003 Classification 2C
Supplier's Site Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 052100
Product Name STB Preset Slipping Torque Breaking Wrenches
Type Torque
Power Manual Tools
Drive Size 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details