MHH Engineering Co. Ltd. ATB Adjustable Breaking Torque Wrenches 050630

Description
Key Benefits: The ATB Breaking Wrenches utilise a 20° breaking action, which very clearly signals to the operator when the desired torque has been reached therefore vastly reducing the possibility of over torque The adjustment range ensures the tool is suitable for a variety of applications across multiple industries from Aviation Maintenance to General Repair tasks The micrometer style scale allows quick, precise adjustment while the adjuster lock prevents accidental adjustment during use, ensuring accuracy is maintained The robust construction ensures the tool is tough enough for use in all environments Designed and manufactured to exceed the requirements of ISO 6789:2003 ISO 6789:2003 classification 2A Accuracy +/- 4% of setting Accessories available. (end fittings & adaptors) Use end fittings with a 32mm centre only
Datasheet
Description
Key Benefits: The ATB Breaking Wrenches utilise a 20° breaking action, which very clearly signals to the operator when the desired torque has been reached therefore vastly reducing the possibility of over torque The adjustment range ensures the tool is suitable for a variety of applications across multiple industries from Aviation Maintenance to General Repair tasks The micrometer style scale allows quick, precise adjustment while the adjuster lock prevents accidental adjustment during use, ensuring accuracy is maintained The robust construction ensures the tool is tough enough for use in all environments Designed and manufactured to exceed the requirements of ISO 6789:2003 ISO 6789:2003 classification 2A Accuracy +/- 4% of setting Accessories available. (end fittings & adaptors) Use end fittings with a 32mm centre only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATB Adjustable Breaking Torque Wrenches - 050630 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
ATB Adjustable Breaking Torque Wrenches
050630
ATB Adjustable Breaking Torque Wrenches 050630
Key Benefits: The ATB Breaking Wrenches utilise a 20° breaking action, which very clearly signals to the operator when the desired torque has been reached therefore vastly reducing the possibility of over torque The adjustment range ensures the tool is suitable for a variety of applications across multiple industries from Aviation Maintenance to General Repair tasks The micrometer style scale allows quick, precise adjustment while the adjuster lock prevents accidental adjustment during use, ensuring accuracy is maintained The robust construction ensures the tool is tough enough for use in all environments Designed and manufactured to exceed the requirements of ISO 6789:2003 ISO 6789:2003 classification 2A Accuracy +/- 4% of setting Accessories available. (end fittings & adaptors) Use end fittings with a 32mm centre only

Key Benefits:

  • The ATB Breaking Wrenches utilise a 20° breaking action, which very clearly signals to the operator when the desired torque has been reached therefore vastly reducing the possibility of over torque
  • The adjustment range ensures the tool is suitable for a variety of applications across multiple industries from Aviation Maintenance to General Repair tasks
  • The micrometer style scale allows quick, precise adjustment while the adjuster lock prevents accidental adjustment during use, ensuring accuracy is maintained
  • The robust construction ensures the tool is tough enough for use in all environments
  • Designed and manufactured to exceed the requirements of ISO 6789:2003
  • ISO 6789:2003 classification 2A
  • Accuracy +/- 4% of setting
  • Accessories available. (end fittings & adaptors) Use end fittings with a 32mm centre only
Supplier's Site Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 050630
Product Name ATB Adjustable Breaking Torque Wrenches
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details