MHH Engineering Co. Ltd. TBN Production Breaking Torque Wrenches 050300

Description
Key Benefits: The TBN Breaking Torque Wrenches range utilises a 20° breaking action that reduces the possibility of overtightening by clearly indicating to the operator when the preset torque has been achieved The TBN's precision mechanism ensures that the set torque is applied consistently, delivering excellent repeatability making certain our customers' quality objectives are met Robust construction built to withstand the harshest industrial environment, guaranteeing long service life The TBN range is available with a variety of end fitting styles. Electrical Switch (Sw) version is also available to interface with a PLC etc. View Switch Operated Signal System These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Repeatability +/- 4% of setting ISO 6789:2003 classification 2C Accessories available (end fittings & adaptors)
Description
Key Benefits: The TBN Breaking Torque Wrenches range utilises a 20° breaking action that reduces the possibility of overtightening by clearly indicating to the operator when the preset torque has been achieved The TBN's precision mechanism ensures that the set torque is applied consistently, delivering excellent repeatability making certain our customers' quality objectives are met Robust construction built to withstand the harshest industrial environment, guaranteeing long service life The TBN range is available with a variety of end fitting styles. Electrical Switch (Sw) version is also available to interface with a PLC etc. View Switch Operated Signal System These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Repeatability +/- 4% of setting ISO 6789:2003 classification 2C Accessories available (end fittings & adaptors)

Suppliers

Company
Product
Description
Supplier Links
TBN Production Breaking Torque Wrenches - 050300 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TBN Production Breaking Torque Wrenches
050300
TBN Production Breaking Torque Wrenches 050300
Key Benefits: The TBN Breaking Torque Wrenches range utilises a 20° breaking action that reduces the possibility of overtightening by clearly indicating to the operator when the preset torque has been achieved The TBN's precision mechanism ensures that the set torque is applied consistently, delivering excellent repeatability making certain our customers' quality objectives are met Robust construction built to withstand the harshest industrial environment, guaranteeing long service life The TBN range is available with a variety of end fitting styles. Electrical Switch (Sw) version is also available to interface with a PLC etc. View Switch Operated Signal System These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Repeatability +/- 4% of setting ISO 6789:2003 classification 2C Accessories available (end fittings & adaptors)

Key Benefits:

  • The TBN Breaking Torque Wrenches range utilises a 20° breaking action that reduces the possibility of overtightening by clearly indicating to the operator when the preset torque has been achieved
  • The TBN's precision mechanism ensures that the set torque is applied consistently, delivering excellent repeatability making certain our customers' quality objectives are met
  • Robust construction built to withstand the harshest industrial environment, guaranteeing long service life
  • The TBN range is available with a variety of end fitting styles. Electrical Switch (Sw) version is also available to interface with a PLC etc.
    View Switch Operated Signal System
  • These tools are designed and manufactured to exceed the requirements of ISO 6789:2003
  • Repeatability +/- 4% of setting
  • ISO 6789:2003 classification 2C
  • Accessories available (end fittings & adaptors)
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 050300
Product Name TBN Production Breaking Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details