MHH Engineering Co. Ltd. TBN Production Breaking Torque Wrenches 050110

Description
Key Benefits: The TBN Breaking Torque Wrenches range utilises a 20° breaking action that reduces the possibility of overtightening by clearly indicating to the operator when the preset torque has been achieved The TBN's precision mechanism ensures that the set torque is applied consistently, delivering excellent repeatability making certain our customers' quality objectives are met Robust construction built to withstand the harshest industrial environment, guaranteeing long service life The TBN range is available with a variety of end fitting styles. Electrical Switch (Sw) version is also available to interface with a PLC etc. View Switch Operated Signal System These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Repeatability +/- 4% of setting ISO 6789:2003 classification 2C Accessories available (end fittings & adaptors)
Description
Key Benefits: The TBN Breaking Torque Wrenches range utilises a 20° breaking action that reduces the possibility of overtightening by clearly indicating to the operator when the preset torque has been achieved The TBN's precision mechanism ensures that the set torque is applied consistently, delivering excellent repeatability making certain our customers' quality objectives are met Robust construction built to withstand the harshest industrial environment, guaranteeing long service life The TBN range is available with a variety of end fitting styles. Electrical Switch (Sw) version is also available to interface with a PLC etc. View Switch Operated Signal System These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Repeatability +/- 4% of setting ISO 6789:2003 classification 2C Accessories available (end fittings & adaptors)

Suppliers

Company
Product
Description
Supplier Links
TBN Production Breaking Torque Wrenches - 050110 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TBN Production Breaking Torque Wrenches
050110
TBN Production Breaking Torque Wrenches 050110
Key Benefits: The TBN Breaking Torque Wrenches range utilises a 20° breaking action that reduces the possibility of overtightening by clearly indicating to the operator when the preset torque has been achieved The TBN's precision mechanism ensures that the set torque is applied consistently, delivering excellent repeatability making certain our customers' quality objectives are met Robust construction built to withstand the harshest industrial environment, guaranteeing long service life The TBN range is available with a variety of end fitting styles. Electrical Switch (Sw) version is also available to interface with a PLC etc. View Switch Operated Signal System These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Repeatability +/- 4% of setting ISO 6789:2003 classification 2C Accessories available (end fittings & adaptors)

Key Benefits:

  • The TBN Breaking Torque Wrenches range utilises a 20° breaking action that reduces the possibility of overtightening by clearly indicating to the operator when the preset torque has been achieved
  • The TBN's precision mechanism ensures that the set torque is applied consistently, delivering excellent repeatability making certain our customers' quality objectives are met
  • Robust construction built to withstand the harshest industrial environment, guaranteeing long service life
  • The TBN range is available with a variety of end fitting styles. Electrical Switch (Sw) version is also available to interface with a PLC etc.
    View Switch Operated Signal System
  • These tools are designed and manufactured to exceed the requirements of ISO 6789:2003
  • Repeatability +/- 4% of setting
  • ISO 6789:2003 classification 2C
  • Accessories available (end fittings & adaptors)
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 050110
Product Name TBN Production Breaking Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.3543 to 0.4724 inch (9 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Single End Triple Square Impact Socket SETSIS - 21-R8T16-0000 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Single End Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details