MHH Engineering Co. Ltd. TCS Adjustable Clicker Torque Wrenches 024400

Description
Key Benefits: TCS Clicker Wrenches are adjustable by the user. The torque setting can be easily read off the micrometer scale. A click can be heard when the preset torque is reached An adjustment lock mechanism prevents accidental adjustment during use Designed and manufactured to exceed the requirements of ISO 6789:2003. Accuracy +/- 4% of set torque ISO 6789:2003 classification 2A Accessories available (end fittings & adaptors)
Description
Key Benefits: TCS Clicker Wrenches are adjustable by the user. The torque setting can be easily read off the micrometer scale. A click can be heard when the preset torque is reached An adjustment lock mechanism prevents accidental adjustment during use Designed and manufactured to exceed the requirements of ISO 6789:2003. Accuracy +/- 4% of set torque ISO 6789:2003 classification 2A Accessories available (end fittings & adaptors)

Suppliers

Company
Product
Description
Supplier Links
TCS Adjustable Clicker Torque Wrenches - 024400 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TCS Adjustable Clicker Torque Wrenches
024400
TCS Adjustable Clicker Torque Wrenches 024400
Key Benefits: TCS Clicker Wrenches are adjustable by the user. The torque setting can be easily read off the micrometer scale. A click can be heard when the preset torque is reached An adjustment lock mechanism prevents accidental adjustment during use Designed and manufactured to exceed the requirements of ISO 6789:2003. Accuracy +/- 4% of set torque ISO 6789:2003 classification 2A Accessories available (end fittings & adaptors)

Key Benefits:

  • TCS Clicker Wrenches are adjustable by the user. The torque setting can be easily read off the micrometer scale. A click can be heard when the preset torque is reached
  • An adjustment lock mechanism prevents accidental adjustment during use
  • Designed and manufactured to exceed the requirements of ISO 6789:2003.
  • Accuracy +/- 4% of set torque
  • ISO 6789:2003 classification 2A
  • Accessories available (end fittings & adaptors)
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 024400
Product Name TCS Adjustable Clicker Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 2434197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.6299 inch (16 mm)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details