MHH Engineering Co. Ltd. Torcotronic Digital Torque Wrenches 021630

Description
Key Benefits: These tools help minimise rework and warranty costs by giving confidence that the tightening process is under control through their high accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard These tools are fast and efficient to use as the memory automatically stores the audit data ready for download to analysis software Process traceability is achieved by the historic data storage and management features of easy to use PC software Technical Information: ISO 6789:2003 Classification 1C
Description
Key Benefits: These tools help minimise rework and warranty costs by giving confidence that the tightening process is under control through their high accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard These tools are fast and efficient to use as the memory automatically stores the audit data ready for download to analysis software Process traceability is achieved by the historic data storage and management features of easy to use PC software Technical Information: ISO 6789:2003 Classification 1C

Suppliers

Company
Product
Description
Supplier Links
Torcotronic Digital Torque Wrenches - 021630 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
Torcotronic Digital Torque Wrenches
021630
Torcotronic Digital Torque Wrenches 021630
Key Benefits: These tools help minimise rework and warranty costs by giving confidence that the tightening process is under control through their high accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard These tools are fast and efficient to use as the memory automatically stores the audit data ready for download to analysis software Process traceability is achieved by the historic data storage and management features of easy to use PC software Technical Information: ISO 6789:2003 Classification 1C

Key Benefits:

  • These tools help minimise rework and warranty costs by giving confidence that the tightening process is under control through their high accuracy of +/-1% of reading between 10% and 100% of full scale
  • Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard
  • These tools are fast and efficient to use as the memory automatically stores the audit data ready for download to analysis software
  • Process traceability is achieved by the historic data storage and management features of easy to use PC software

Technical Information:

  • ISO 6789:2003 Classification 1C
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 021630
Product Name Torcotronic Digital Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details