MHH Engineering Co. Ltd. Torcotronic Digital Torque Wrenches 021620

Description
Key Benefits: These tools help minimise rework and warranty costs by giving confidence that the tightening process is under control through their high accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard These tools are fast and efficient to use as the memory automatically stores the audit data ready for download to analysis software Process traceability is achieved by the historic data storage and management features of easy to use PC software Technical Information: ISO 6789:2003 Classification 1C
Description
Key Benefits: These tools help minimise rework and warranty costs by giving confidence that the tightening process is under control through their high accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard These tools are fast and efficient to use as the memory automatically stores the audit data ready for download to analysis software Process traceability is achieved by the historic data storage and management features of easy to use PC software Technical Information: ISO 6789:2003 Classification 1C

Suppliers

Company
Product
Description
Supplier Links
Torcotronic Digital Torque Wrenches - 021620 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
Torcotronic Digital Torque Wrenches
021620
Torcotronic Digital Torque Wrenches 021620
Key Benefits: These tools help minimise rework and warranty costs by giving confidence that the tightening process is under control through their high accuracy of +/-1% of reading between 10% and 100% of full scale Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard These tools are fast and efficient to use as the memory automatically stores the audit data ready for download to analysis software Process traceability is achieved by the historic data storage and management features of easy to use PC software Technical Information: ISO 6789:2003 Classification 1C

Key Benefits:

  • These tools help minimise rework and warranty costs by giving confidence that the tightening process is under control through their high accuracy of +/-1% of reading between 10% and 100% of full scale
  • Versatile tools which integrate with 9x12 and 14x18 wrench fittings. Supplied with reversible ratchet as standard
  • These tools are fast and efficient to use as the memory automatically stores the audit data ready for download to analysis software
  • Process traceability is achieved by the historic data storage and management features of easy to use PC software

Technical Information:

  • ISO 6789:2003 Classification 1C
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 021620
Product Name Torcotronic Digital Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details