MHH Engineering Co. Ltd. TBN Production Breaking Torque Wrenches 011200

Description
Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Torqueleader's unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximises productivity in restricted space applications through their compact slim line design Minimises tool replacement and downtime costs through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process Helps maintain production output by minimising operator fatigue through the ergonomic design Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2C EPA Compliant for TBN 2 & 10 models only
Description
Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Torqueleader's unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximises productivity in restricted space applications through their compact slim line design Minimises tool replacement and downtime costs through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process Helps maintain production output by minimising operator fatigue through the ergonomic design Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2C EPA Compliant for TBN 2 & 10 models only

Suppliers

Company
Product
Description
Supplier Links
TBN Production Breaking Torque Wrenches - 011200 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TBN Production Breaking Torque Wrenches
011200
TBN Production Breaking Torque Wrenches 011200
Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Torqueleader's unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximises productivity in restricted space applications through their compact slim line design Minimises tool replacement and downtime costs through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process Helps maintain production output by minimising operator fatigue through the ergonomic design Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2C EPA Compliant for TBN 2 & 10 models only

Key Benefits:

  • These wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Torqueleader's unique breaking mechanism, which gives the operator more time to react once the target torque is reached
  • Maximises productivity in restricted space applications through their compact slim line design
  • Minimises tool replacement and downtime costs through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process
  • Helps maintain production output by minimising operator fatigue through the ergonomic design

Technical Information:

  • Accuracy +/- 6% of reading
  • ISO 6789:2003 Classification 2C
  • EPA Compliant for TBN 2 & 10 models only
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 011200
Product Name TBN Production Breaking Torque Wrenches
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 602600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5500 inch (13.97 mm)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details