MHH Engineering Co. Ltd. TBN Production Breaking Torque Wrenches 011110

Description
Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Torqueleader's unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximises productivity in restricted space applications through their compact slim line design Minimises tool replacement and downtime costs through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process Helps maintain production output by minimising operator fatigue through the ergonomic design Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2C EPA Compliant for TBN 2 & 10 models only
Description
Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Torqueleader's unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximises productivity in restricted space applications through their compact slim line design Minimises tool replacement and downtime costs through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process Helps maintain production output by minimising operator fatigue through the ergonomic design Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2C EPA Compliant for TBN 2 & 10 models only

Suppliers

Company
Product
Description
Supplier Links
TBN Production Breaking Torque Wrenches - 011110 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TBN Production Breaking Torque Wrenches
011110
TBN Production Breaking Torque Wrenches 011110
Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Torqueleader's unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximises productivity in restricted space applications through their compact slim line design Minimises tool replacement and downtime costs through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process Helps maintain production output by minimising operator fatigue through the ergonomic design Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2C EPA Compliant for TBN 2 & 10 models only

Key Benefits:

  • These wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Torqueleader's unique breaking mechanism, which gives the operator more time to react once the target torque is reached
  • Maximises productivity in restricted space applications through their compact slim line design
  • Minimises tool replacement and downtime costs through a long lasting durable design proven by Torqueleader's rigorous lifecycle testing process
  • Helps maintain production output by minimising operator fatigue through the ergonomic design

Technical Information:

  • Accuracy +/- 6% of reading
  • ISO 6789:2003 Classification 2C
  • EPA Compliant for TBN 2 & 10 models only
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 011110
Product Name TBN Production Breaking Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.3543 to 0.4724 inch (9 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details