MHH Engineering Co. Ltd. TSN & TSP Production Slipping Torque Wrenches 011019

Description
Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology regardless of operator's hand position Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system Process control can be further enhanced by using the Signal Output versions (Sw) to confirm the correct torque has been applied to a particular fastener Long tool service life is ensured by the tools robust design that is guaranteed by a two year warranty EPA Compliant for use in Electrostatically Sensitive Applications - see table for details Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2C EPA Compliant for TSP 5 & 10 and TSN 25 D & 25 A models only
Description
Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology regardless of operator's hand position Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system Process control can be further enhanced by using the Signal Output versions (Sw) to confirm the correct torque has been applied to a particular fastener Long tool service life is ensured by the tools robust design that is guaranteed by a two year warranty EPA Compliant for use in Electrostatically Sensitive Applications - see table for details Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2C EPA Compliant for TSP 5 & 10 and TSN 25 D & 25 A models only

Suppliers

Company
Product
Description
Supplier Links
TSN & TSP Production Slipping Torque Wrenches - 011019 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TSN & TSP Production Slipping Torque Wrenches
011019
TSN & TSP Production Slipping Torque Wrenches 011019
Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology regardless of operator's hand position Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system Process control can be further enhanced by using the Signal Output versions (Sw) to confirm the correct torque has been applied to a particular fastener Long tool service life is ensured by the tools robust design that is guaranteed by a two year warranty EPA Compliant for use in Electrostatically Sensitive Applications - see table for details Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2C EPA Compliant for TSP 5 & 10 and TSN 25 D & 25 A models only

Key Benefits:

  • Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology regardless of operator's hand position
  • Reduces the likelihood of warranty and rework by assuring process control through accurate and repeatable torque setting due to its tamperproof adjusting system
  • Process control can be further enhanced by using the Signal Output versions (Sw) to confirm the correct torque has been applied to a particular fastener
  • Long tool service life is ensured by the tools robust design that is guaranteed by a two year warranty
  • EPA Compliant for use in Electrostatically Sensitive Applications - see table for details

Technical Information:

  • Accuracy +/- 6% of reading
  • ISO 6789:2003 Classification 2C
  • EPA Compliant for TSP 5 & 10 and TSN 25 D & 25 A models only
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 011019
Product Name TSN & TSP Production Slipping Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details