MHH Engineering Co. Ltd. CDS, DDS & EDS Dial Measuring Torque Wrenches 010720

Description
Key Benefits: CDS & DDS Dial Measuring Torque Wrenches are fitted with double ended ratcheting square drive as standard. This allows torque to be measured or applied in clockwise or anticlockwise directions CDS, DDS & EDS models are constructed from robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service EDS Dial Measuring Torque Wrenches are fitted with a double ended 1" fixed square drive for safety when applying high torques EDS wrenches are supplied with a two piece handle to allow for easy storage Designed for ease of repair and recalibration, therefore increasing tool life These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 3% of reading ISO 6789:2003 classification 1B Accessories available (special extension spanners)
Datasheet
Description
Key Benefits: CDS & DDS Dial Measuring Torque Wrenches are fitted with double ended ratcheting square drive as standard. This allows torque to be measured or applied in clockwise or anticlockwise directions CDS, DDS & EDS models are constructed from robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service EDS Dial Measuring Torque Wrenches are fitted with a double ended 1" fixed square drive for safety when applying high torques EDS wrenches are supplied with a two piece handle to allow for easy storage Designed for ease of repair and recalibration, therefore increasing tool life These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 3% of reading ISO 6789:2003 classification 1B Accessories available (special extension spanners)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDS, DDS & EDS Dial Measuring Torque Wrenches - 010720 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
CDS, DDS & EDS Dial Measuring Torque Wrenches
010720
CDS, DDS & EDS Dial Measuring Torque Wrenches 010720
Key Benefits: CDS & DDS Dial Measuring Torque Wrenches are fitted with double ended ratcheting square drive as standard. This allows torque to be measured or applied in clockwise or anticlockwise directions CDS, DDS & EDS models are constructed from robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service EDS Dial Measuring Torque Wrenches are fitted with a double ended 1" fixed square drive for safety when applying high torques EDS wrenches are supplied with a two piece handle to allow for easy storage Designed for ease of repair and recalibration, therefore increasing tool life These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 3% of reading ISO 6789:2003 classification 1B Accessories available (special extension spanners)

Key Benefits:

  • CDS & DDS Dial Measuring Torque Wrenches are fitted with double ended ratcheting square drive as standard. This allows torque to be measured or applied in clockwise or anticlockwise directions
  • CDS, DDS & EDS models are constructed from robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service
  • EDS Dial Measuring Torque Wrenches are fitted with a double ended 1" fixed square drive for safety when applying high torques
  • EDS wrenches are supplied with a two piece handle to allow for easy storage
  • Designed for ease of repair and recalibration, therefore increasing tool life
  • These tools are designed and manufactured to exceed the requirements of ISO 6789:2003
  • Accuracy +/- 3% of reading
  • ISO 6789:2003 classification 1B
  • Accessories available (special extension spanners)
Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 010720
Product Name CDS, DDS & EDS Dial Measuring Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details