MHH Engineering Co. Ltd. CDS, DDS & EDS Dial Measuring Torque Wrenches 010520

Description
Key Benefits: CDS & DDS Dial Measuring Torque Wrenches are fitted with double ended ratcheting square drive as standard. This allows torque to be measured or applied in clockwise or anticlockwise directions CDS, DDS & EDS models are constructed from robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service EDS Dial Measuring Torque Wrenches are fitted with a double ended 1" fixed square drive for safety when applying high torques EDS wrenches are supplied with a two piece handle to allow for easy storage Designed for ease of repair and recalibration, therefore increasing tool life These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 3% of reading ISO 6789:2003 classification 1B Accessories available (special extension spanners)
Datasheet
Description
Key Benefits: CDS & DDS Dial Measuring Torque Wrenches are fitted with double ended ratcheting square drive as standard. This allows torque to be measured or applied in clockwise or anticlockwise directions CDS, DDS & EDS models are constructed from robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service EDS Dial Measuring Torque Wrenches are fitted with a double ended 1" fixed square drive for safety when applying high torques EDS wrenches are supplied with a two piece handle to allow for easy storage Designed for ease of repair and recalibration, therefore increasing tool life These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 3% of reading ISO 6789:2003 classification 1B Accessories available (special extension spanners)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDS, DDS & EDS Dial Measuring Torque Wrenches - 010520 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
CDS, DDS & EDS Dial Measuring Torque Wrenches
010520
CDS, DDS & EDS Dial Measuring Torque Wrenches 010520
Key Benefits: CDS & DDS Dial Measuring Torque Wrenches are fitted with double ended ratcheting square drive as standard. This allows torque to be measured or applied in clockwise or anticlockwise directions CDS, DDS & EDS models are constructed from robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service EDS Dial Measuring Torque Wrenches are fitted with a double ended 1" fixed square drive for safety when applying high torques EDS wrenches are supplied with a two piece handle to allow for easy storage Designed for ease of repair and recalibration, therefore increasing tool life These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 3% of reading ISO 6789:2003 classification 1B Accessories available (special extension spanners)

Key Benefits:

  • CDS & DDS Dial Measuring Torque Wrenches are fitted with double ended ratcheting square drive as standard. This allows torque to be measured or applied in clockwise or anticlockwise directions
  • CDS, DDS & EDS models are constructed from robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service
  • EDS Dial Measuring Torque Wrenches are fitted with a double ended 1" fixed square drive for safety when applying high torques
  • EDS wrenches are supplied with a two piece handle to allow for easy storage
  • Designed for ease of repair and recalibration, therefore increasing tool life
  • These tools are designed and manufactured to exceed the requirements of ISO 6789:2003
  • Accuracy +/- 3% of reading
  • ISO 6789:2003 classification 1B
  • Accessories available (special extension spanners)
Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 010520
Product Name CDS, DDS & EDS Dial Measuring Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details