MHH Engineering Co. Ltd. BDS Dial Measuring Torque Wrenches 010440

Description
Key Benefits: BDS Dial Measuring Torque Wrenches are constructed from lightweight, robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service All models are fitted with double ended ratcheting square drive, allowing torque to be measured or applied in clockwise or anticlockwise directions BDS signal wrenches are fitted with an audio visual warning device, which alerts the operator when the user set torque has been reached Designed for ease of repair and recalibration, therefore increasing tool life A durable storage case (see image below) is supplied with all BDS wrenches, further protecting the tool from damage These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 3% of reading ISO 6789:2003 classification 1B Accessories available (special extension spanners)
Description
Key Benefits: BDS Dial Measuring Torque Wrenches are constructed from lightweight, robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service All models are fitted with double ended ratcheting square drive, allowing torque to be measured or applied in clockwise or anticlockwise directions BDS signal wrenches are fitted with an audio visual warning device, which alerts the operator when the user set torque has been reached Designed for ease of repair and recalibration, therefore increasing tool life A durable storage case (see image below) is supplied with all BDS wrenches, further protecting the tool from damage These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 3% of reading ISO 6789:2003 classification 1B Accessories available (special extension spanners)

Suppliers

Company
Product
Description
Supplier Links
BDS Dial Measuring Torque Wrenches - 010440 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
BDS Dial Measuring Torque Wrenches
010440
BDS Dial Measuring Torque Wrenches 010440
Key Benefits: BDS Dial Measuring Torque Wrenches are constructed from lightweight, robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service All models are fitted with double ended ratcheting square drive, allowing torque to be measured or applied in clockwise or anticlockwise directions BDS signal wrenches are fitted with an audio visual warning device, which alerts the operator when the user set torque has been reached Designed for ease of repair and recalibration, therefore increasing tool life A durable storage case (see image below) is supplied with all BDS wrenches, further protecting the tool from damage These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 3% of reading ISO 6789:2003 classification 1B Accessories available (special extension spanners)

Key Benefits:

  • BDS Dial Measuring Torque Wrenches are constructed from lightweight, robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service
  • All models are fitted with double ended ratcheting square drive, allowing torque to be measured or applied in clockwise or anticlockwise directions
  • BDS signal wrenches are fitted with an audio visual warning device, which alerts the operator when the user set torque has been reached
  • Designed for ease of repair and recalibration, therefore increasing tool life
  • A durable storage case (see image below) is supplied with all BDS wrenches, further protecting the tool from damage
  • These tools are designed and manufactured to exceed the requirements of ISO 6789:2003
  • Accuracy +/- 3% of reading
  • ISO 6789:2003 classification 1B
  • Accessories available (special extension spanners)
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 010440
Product Name BDS Dial Measuring Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details