MHH Engineering Co. Ltd. ADS Dial Measuring Torque Wrenches 010148

Description
Key Benefits: ADS Dial Measuring Torque Wrenches are constructed from lightweight, robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service All models are fitted with double ended ratcheting square drive, allowing torque to be measured or applied in clockwise or anticlockwise directions ADS signal wrenches are fitted with an optional audio visual warning device, which alerts the operator when the user set torque has been reached A durable storage case is supplied with all ADS wrenches, protecting the tool from damage EPA compliant for use in electrostatically sensitive applications Designed for ease of repair and recalibration, therefore increasing tool life These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 3% of reading ISO 6789:2003 classification 1B Accessories available (end fittings, adaptors, sockets & special extension spanners)
Description
Key Benefits: ADS Dial Measuring Torque Wrenches are constructed from lightweight, robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service All models are fitted with double ended ratcheting square drive, allowing torque to be measured or applied in clockwise or anticlockwise directions ADS signal wrenches are fitted with an optional audio visual warning device, which alerts the operator when the user set torque has been reached A durable storage case is supplied with all ADS wrenches, protecting the tool from damage EPA compliant for use in electrostatically sensitive applications Designed for ease of repair and recalibration, therefore increasing tool life These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 3% of reading ISO 6789:2003 classification 1B Accessories available (end fittings, adaptors, sockets & special extension spanners)

Suppliers

Company
Product
Description
Supplier Links
ADS Dial Measuring Torque Wrenches - 010148 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
ADS Dial Measuring Torque Wrenches
010148
ADS Dial Measuring Torque Wrenches 010148
Key Benefits: ADS Dial Measuring Torque Wrenches are constructed from lightweight, robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service All models are fitted with double ended ratcheting square drive, allowing torque to be measured or applied in clockwise or anticlockwise directions ADS signal wrenches are fitted with an optional audio visual warning device, which alerts the operator when the user set torque has been reached A durable storage case is supplied with all ADS wrenches, protecting the tool from damage EPA compliant for use in electrostatically sensitive applications Designed for ease of repair and recalibration, therefore increasing tool life These tools are designed and manufactured to exceed the requirements of ISO 6789:2003 Accuracy +/- 3% of reading ISO 6789:2003 classification 1B Accessories available (end fittings, adaptors, sockets & special extension spanners)

Key Benefits:

  • ADS Dial Measuring Torque Wrenches are constructed from lightweight, robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service
  • All models are fitted with double ended ratcheting square drive, allowing torque to be measured or applied in clockwise or anticlockwise directions
  • ADS signal wrenches are fitted with an optional audio visual warning device, which alerts the operator when the user set torque has been reached
  • A durable storage case is supplied with all ADS wrenches, protecting the tool from damage
  • EPA compliant for use in electrostatically sensitive applications
  • Designed for ease of repair and recalibration, therefore increasing tool life
  • These tools are designed and manufactured to exceed the requirements of ISO 6789:2003
  • Accuracy +/- 3% of reading
  • ISO 6789:2003 classification 1B
  • Accessories available (end fittings, adaptors, sockets & special extension spanners)
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Wrenches
Product Number 010148
Product Name ADS Dial Measuring Torque Wrenches
Type Torque
Power Manual Tools
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Distribution Linemans Wrench - 50901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details