MH Connectors Ltd. Backshell, D Sub, Dc, 37 Position, Abs; Product Range Mh Connectors MHTRI-P-37-K

Description
BACKSHELL, D SUB, DC, 37 POSITION, ABS; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°, 180°, 45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D SUB, DC, 37 POSITION, ABS; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°, 180°, 45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D Sub, Dc, 37 Position, Abs; Product Range Mh Connectors - 92K7166 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D Sub, Dc, 37 Position, Abs; Product Range Mh Connectors
92K7166
Backshell, D Sub, Dc, 37 Position, Abs; Product Range Mh Connectors 92K7166
BACKSHELL, D SUB, DC, 37 POSITION, ABS; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°, 180°, 45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

BACKSHELL, D SUB, DC, 37 POSITION, ABS; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°, 180°, 45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92K7166
Product Name Backshell, D Sub, Dc, 37 Position, Abs; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details