MH Connectors Ltd. Backshell, Metallised Plastic, 25 Position; Product Range Mh Connectors MHTRI-M-25-K

Description
BACKSHELL, METALLISED PLASTIC, 25 POSITION; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°, 45°; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, METALLISED PLASTIC, 25 POSITION; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°, 45°; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, Metallised Plastic, 25 Position; Product Range Mh Connectors - 92K7161 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Metallised Plastic, 25 Position; Product Range Mh Connectors
92K7161
Backshell, Metallised Plastic, 25 Position; Product Range Mh Connectors 92K7161
BACKSHELL, METALLISED PLASTIC, 25 POSITION; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°, 45°; Connector Body Material:Metal Body RoHS Compliant: Yes

BACKSHELL, METALLISED PLASTIC, 25 POSITION; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°, 45°; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92K7161
Product Name Backshell, Metallised Plastic, 25 Position; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details