MH Connectors Ltd. Modular/Ethernet Connector (RJ45, RJ11) Plugs MHRJ458P8CR

Description
8P8C UNSHLD PLG RND CBL 1=10PCS
Request a Quote Datasheet
Description
8P8C UNSHLD PLG RND CBL 1=10PCS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 4672-MHRJ458P8CR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
4672-MHRJ458P8CR-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 4672-MHRJ458P8CR-ND
8P8C UNSHLD PLG RND CBL 1=10PCS

8P8C UNSHLD PLG RND CBL 1=10PCS

Buy Now Datasheet
Ethernet Connectors - 8212949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8212949
Ethernet Connectors 8212949
MH Connectors MHRJ458P8CR RJ45 Connector

MH Connectors MHRJ458P8CR RJ45 Connector

Supplier's Site
Rj45 Modular, Plug, 8 Position, 1Port; Modular Connector Type Mh Connectors - 14J4182 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular, Plug, 8 Position, 1Port; Modular Connector Type Mh Connectors
14J4182
Rj45 Modular, Plug, 8 Position, 1Port; Modular Connector Type Mh Connectors 14J4182
RJ45 MODULAR, PLUG, 8 POSITION, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

RJ45 MODULAR, PLUG, 8 POSITION, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4672-MHRJ458P8CR-ND 8212949 14J4182
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Ethernet Connectors Rj45 Modular, Plug, 8 Position, 1Port; Modular Connector Type Mh Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Circular Connector Accessories - BRF.2S.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers