MH Connectors Ltd. Ethernet Connectors MHRJ126P6CR

Description
MH Connectors MHRJ126P6CR RJ12 Connector
Request a Quote Datasheet
Description
MH Connectors MHRJ126P6CR RJ12 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 8212945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8212945
Ethernet Connectors 8212945
MH Connectors MHRJ126P6CR RJ12 Connector

MH Connectors MHRJ126P6CR RJ12 Connector

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 4672-MHRJ126P6CR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
4672-MHRJ126P6CR-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 4672-MHRJ126P6CR-ND
6P6C UNSHLD PLG RND CBL 1=10PCS

6P6C UNSHLD PLG RND CBL 1=10PCS

Buy Now Datasheet
Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Mh Connectors - 14J4175 - Newark, An Avnet Company
Chicago, IL, United States
Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Mh Connectors
14J4175
Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Mh Connectors 14J4175
RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ12 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:RJ12 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8212945 4672-MHRJ126P6CR-ND 14J4175
Product Name Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Mh Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1116504-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
6 suppliers
Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details