MH Connectors Ltd. Hd D-Sub Connector, Plug, 62Pos; No. Of Contacts Mh Connectors MHHDS62-M-T-B-S

Description
HD D-SUB CONNECTOR, PLUG, 62POS; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:MHHDS Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
Datasheet
Description
HD D-SUB CONNECTOR, PLUG, 62POS; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:MHHDS Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Connector, Plug, 62Pos; No. Of Contacts Mh Connectors - 98Y2296 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Connector, Plug, 62Pos; No. Of Contacts Mh Connectors
98Y2296
Hd D-Sub Connector, Plug, 62Pos; No. Of Contacts Mh Connectors 98Y2296
HD D-SUB CONNECTOR, PLUG, 62POS; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:MHHDS Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

HD D-SUB CONNECTOR, PLUG, 62POS; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:MHHDS Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98Y2296
Product Name Hd D-Sub Connector, Plug, 62Pos; No. Of Contacts Mh Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Cable Connectors - NCS-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details