MH Connectors Ltd. Backshell, D, Die Cast, 37 Position; Product Range Mh Connectors MHEE-37-K

Description
BACKSHELL, D, DIE CAST, 37 POSITION; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D, DIE CAST, 37 POSITION; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D, Die Cast, 37 Position; Product Range Mh Connectors - 18J6677 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Die Cast, 37 Position; Product Range Mh Connectors
18J6677
Backshell, D, Die Cast, 37 Position; Product Range Mh Connectors 18J6677
BACKSHELL, D, DIE CAST, 37 POSITION; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

BACKSHELL, D, DIE CAST, 37 POSITION; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18J6677
Product Name Backshell, D, Die Cast, 37 Position; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details