MH Connectors Ltd. Backshell, D, Die Cast, 25 Position; Product Range Mh Connectors MHEE-25-K

Description
BACKSHELL, D, DIE CAST, 25 POSITION; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D, DIE CAST, 25 POSITION; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D, Die Cast, 25 Position; Product Range Mh Connectors - 18J6676 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Die Cast, 25 Position; Product Range Mh Connectors
18J6676
Backshell, D, Die Cast, 25 Position; Product Range Mh Connectors 18J6676
BACKSHELL, D, DIE CAST, 25 POSITION; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

BACKSHELL, D, DIE CAST, 25 POSITION; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18J6676
Product Name Backshell, D, Die Cast, 25 Position; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details