MH Connectors Ltd. Backshell, D, Metal, Slide Lock, 25 Position; Product Range Mh Connectors MHED-MDS25S

Description
BACKSHELL, D, METAL, SLIDE LOCK, 25 POSITION; Product Range:MHED Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes
Description
BACKSHELL, D, METAL, SLIDE LOCK, 25 POSITION; Product Range:MHED Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, D, Metal, Slide Lock, 25 Position; Product Range Mh Connectors - 61W9846 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Metal, Slide Lock, 25 Position; Product Range Mh Connectors
61W9846
Backshell, D, Metal, Slide Lock, 25 Position; Product Range Mh Connectors 61W9846
BACKSHELL, D, METAL, SLIDE LOCK, 25 POSITION; Product Range:MHED Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

BACKSHELL, D, METAL, SLIDE LOCK, 25 POSITION; Product Range:MHED Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61W9846
Product Name Backshell, D, Metal, Slide Lock, 25 Position; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details