MH Connectors Ltd. 37 Position Plastic Slide Lock Dsub Hood; Product Range Mh Connectors MHED-DS37S

Description
37 POSITION PLASTIC SLIDE LOCK DSUB HOOD; Product Range:MHED Series; D Sub Shell Size:DC; Cable Exit Angle:90°, 180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet
Description
37 POSITION PLASTIC SLIDE LOCK DSUB HOOD; Product Range:MHED Series; D Sub Shell Size:DC; Cable Exit Angle:90°, 180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
37 Position Plastic Slide Lock Dsub Hood; Product Range Mh Connectors - 61W9843 - Newark, An Avnet Company
Chicago, IL, United States
37 Position Plastic Slide Lock Dsub Hood; Product Range Mh Connectors
61W9843
37 Position Plastic Slide Lock Dsub Hood; Product Range Mh Connectors 61W9843
37 POSITION PLASTIC SLIDE LOCK DSUB HOOD; Product Range:MHED Series; D Sub Shell Size:DC; Cable Exit Angle:90°, 180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

37 POSITION PLASTIC SLIDE LOCK DSUB HOOD; Product Range:MHED Series; D Sub Shell Size:DC; Cable Exit Angle:90°, 180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61W9843
Product Name 37 Position Plastic Slide Lock Dsub Hood; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details