MH Connectors Ltd. 15 Position Plastic Slide Lock Dsub Hood; Product Range Mh Connectors MHED-DS15S

Description
15 POSITION PLASTIC SLIDE LOCK DSUB HOOD; Product Range:MHED Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet
Description
15 POSITION PLASTIC SLIDE LOCK DSUB HOOD; Product Range:MHED Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Position Plastic Slide Lock Dsub Hood; Product Range Mh Connectors - 61W9839 - Newark, An Avnet Company
Chicago, IL, United States
15 Position Plastic Slide Lock Dsub Hood; Product Range Mh Connectors
61W9839
15 Position Plastic Slide Lock Dsub Hood; Product Range Mh Connectors 61W9839
15 POSITION PLASTIC SLIDE LOCK DSUB HOOD; Product Range:MHED Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

15 POSITION PLASTIC SLIDE LOCK DSUB HOOD; Product Range:MHED Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61W9839
Product Name 15 Position Plastic Slide Lock Dsub Hood; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details