MH Connectors Ltd. D Sub Hood, Size Dc, Zinc; Product Range Mh Connectors MHDTZK-37-K

Description
D SUB HOOD, SIZE DC, ZINC; Product Range:MHDTZK Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DC, ZINC; Product Range:MHDTZK Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Dc, Zinc; Product Range Mh Connectors - 10WX0003 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Dc, Zinc; Product Range Mh Connectors
10WX0003
D Sub Hood, Size Dc, Zinc; Product Range Mh Connectors 10WX0003
D SUB HOOD, SIZE DC, ZINC; Product Range:MHDTZK Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB HOOD, SIZE DC, ZINC; Product Range:MHDTZK Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10WX0003
Product Name D Sub Hood, Size Dc, Zinc; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details