MH Connectors Ltd. D Sub Hood, Size Da, Zinc; Product Range Mh Connectors MHDTZK-15-K

Description
D SUB HOOD, SIZE DA, ZINC; Product Range:MHDTZK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DA, ZINC; Product Range:MHDTZK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA; Enclosure Material:Zinc RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Da, Zinc; Product Range Mh Connectors - 10WX0006 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Da, Zinc; Product Range Mh Connectors
10WX0006
D Sub Hood, Size Da, Zinc; Product Range Mh Connectors 10WX0006
D SUB HOOD, SIZE DA, ZINC; Product Range:MHDTZK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA; Enclosure Material:Zinc RoHS Compliant: Yes

D SUB HOOD, SIZE DA, ZINC; Product Range:MHDTZK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA; Enclosure Material:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10WX0006
Product Name D Sub Hood, Size Da, Zinc; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 305 mm (12.01 inch)
Bearing Bore / Ring O.D. 11.02 inch (280 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details