D SUB HOOD, SIZE DE, POLYAMIDE; Product Range:MHDPPK Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:D Sub Backshell; Connector Shell Size:DE; Connector Type:D Sub RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 09WX9990 |
| Product Name | D Sub Hood, Size De, Polyamide; Product Range Mh Connectors |