MH Connectors Ltd. D Sub Hood, Size De, Polyamide; Product Range Mh Connectors MHDPPK9-DE-K

Description
D SUB HOOD, SIZE DE, POLYAMIDE; Product Range:MHDPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE; External Depth:15mm RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DE, POLYAMIDE; Product Range:MHDPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE; External Depth:15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size De, Polyamide; Product Range Mh Connectors - 09WX9992 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size De, Polyamide; Product Range Mh Connectors
09WX9992
D Sub Hood, Size De, Polyamide; Product Range Mh Connectors 09WX9992
D SUB HOOD, SIZE DE, POLYAMIDE; Product Range:MHDPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE; External Depth:15mm RoHS Compliant: Yes

D SUB HOOD, SIZE DE, POLYAMIDE; Product Range:MHDPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE; External Depth:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09WX9992
Product Name D Sub Hood, Size De, Polyamide; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details