MH Connectors Ltd. D Sub Hood, Size De, Polyamide; Product Range Mh Connectors MHDPPK9-B-K

Description
D SUB HOOD, SIZE DE, POLYAMIDE; Product Range:MHDPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE; External Depth:15mm RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DE, POLYAMIDE; Product Range:MHDPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE; External Depth:15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size De, Polyamide; Product Range Mh Connectors - 09WX9972 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size De, Polyamide; Product Range Mh Connectors
09WX9972
D Sub Hood, Size De, Polyamide; Product Range Mh Connectors 09WX9972
D SUB HOOD, SIZE DE, POLYAMIDE; Product Range:MHDPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE; External Depth:15mm RoHS Compliant: Yes

D SUB HOOD, SIZE DE, POLYAMIDE; Product Range:MHDPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE; External Depth:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09WX9972
Product Name D Sub Hood, Size De, Polyamide; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details