MH Connectors Ltd. Connector Backshell; Product Range Mh Connectors MHDPPK25-R-K

Description
CONNECTOR BACKSHELL; Product Range:MHDPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR BACKSHELL; Product Range:MHDPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell; Product Range Mh Connectors - 09WX9987 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell; Product Range Mh Connectors
09WX9987
Connector Backshell; Product Range Mh Connectors 09WX9987
CONNECTOR BACKSHELL; Product Range:MHDPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

CONNECTOR BACKSHELL; Product Range:MHDPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09WX9987
Product Name Connector Backshell; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details