MH Connectors Ltd. Backshell, D, Grey, 25Way; Product Range Mh Connectors MHDPPK25-LG-K

Description
BACKSHELL, D, GREY, 25WAY; Product Range:MHDPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Cable Diameter Max:11.5mm; External Depth:15mm; External Width:55mm RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D, GREY, 25WAY; Product Range:MHDPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Cable Diameter Max:11.5mm; External Depth:15mm; External Width:55mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D, Grey, 25Way; Product Range Mh Connectors - 09WX9986 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Grey, 25Way; Product Range Mh Connectors
09WX9986
Backshell, D, Grey, 25Way; Product Range Mh Connectors 09WX9986
BACKSHELL, D, GREY, 25WAY; Product Range:MHDPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Cable Diameter Max:11.5mm; External Depth:15mm; External Width:55mm RoHS Compliant: Yes

BACKSHELL, D, GREY, 25WAY; Product Range:MHDPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Cable Diameter Max:11.5mm; External Depth:15mm; External Width:55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09WX9986
Product Name Backshell, D, Grey, 25Way; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details