MH Connectors Ltd. Backshell, D, Blue, 25Way; Product Range Mh Connectors MHDPPK25-B-K

Description
BACKSHELL, D, BLUE, 25WAY; Product Range:MHDPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Cable Diameter Max:11.5mm; Connector Colour:Blue; External Depth:15mm RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D, BLUE, 25WAY; Product Range:MHDPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Cable Diameter Max:11.5mm; Connector Colour:Blue; External Depth:15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D, Blue, 25Way; Product Range Mh Connectors - 09WX9982 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Blue, 25Way; Product Range Mh Connectors
09WX9982
Backshell, D, Blue, 25Way; Product Range Mh Connectors 09WX9982
BACKSHELL, D, BLUE, 25WAY; Product Range:MHDPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Cable Diameter Max:11.5mm; Connector Colour:Blue; External Depth:15mm RoHS Compliant: Yes

BACKSHELL, D, BLUE, 25WAY; Product Range:MHDPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Cable Diameter Max:11.5mm; Connector Colour:Blue; External Depth:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09WX9982
Product Name Backshell, D, Blue, 25Way; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details