MH Connectors Ltd. D Sub Hood, Size Da, Polyamide; Product Range Mh Connectors MHDPPK15-R-K

Description
D SUB HOOD, SIZE DA, POLYAMIDE; Product Range:MHDPPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA; External Depth:15mm RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DA, POLYAMIDE; Product Range:MHDPPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA; External Depth:15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Da, Polyamide; Product Range Mh Connectors - 09WX9979 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Da, Polyamide; Product Range Mh Connectors
09WX9979
D Sub Hood, Size Da, Polyamide; Product Range Mh Connectors 09WX9979
D SUB HOOD, SIZE DA, POLYAMIDE; Product Range:MHDPPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA; External Depth:15mm RoHS Compliant: Yes

D SUB HOOD, SIZE DA, POLYAMIDE; Product Range:MHDPPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA; External Depth:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09WX9979
Product Name D Sub Hood, Size Da, Polyamide; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details