MH Connectors Ltd. Connector Backshell; Product Range Mh Connectors MHDPPK15-K

Description
CONNECTOR BACKSHELL; Product Range:MHDPPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR BACKSHELL; Product Range:MHDPPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell; Product Range Mh Connectors - 09WX9973 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell; Product Range Mh Connectors
09WX9973
Connector Backshell; Product Range Mh Connectors 09WX9973
CONNECTOR BACKSHELL; Product Range:MHDPPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

CONNECTOR BACKSHELL; Product Range:MHDPPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09WX9973
Product Name Connector Backshell; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details