MH Connectors Ltd. 9 Position Metal Plastic Snap Dsub Hood Top Entry; Product Range Mh Connectors MHDPPK-M-9-K

Description
9 POSITION METAL PLASTIC SNAP DSUB HOOD TOP ENTRY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes
Description
9 POSITION METAL PLASTIC SNAP DSUB HOOD TOP ENTRY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
9 Position Metal Plastic Snap Dsub Hood Top Entry; Product Range Mh Connectors - 14J4144 - Newark, An Avnet Company
Chicago, IL, United States
9 Position Metal Plastic Snap Dsub Hood Top Entry; Product Range Mh Connectors
14J4144
9 Position Metal Plastic Snap Dsub Hood Top Entry; Product Range Mh Connectors 14J4144
9 POSITION METAL PLASTIC SNAP DSUB HOOD TOP ENTRY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

9 POSITION METAL PLASTIC SNAP DSUB HOOD TOP ENTRY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14J4144
Product Name 9 Position Metal Plastic Snap Dsub Hood Top Entry; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details