MH Connectors Ltd. D-Sub Connector Assemblies MHDM9SS

Description
CONN D-SUB RCPT 9POS SOLDER CUP
Request a Quote Datasheet
Description
CONN D-SUB RCPT 9POS SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4672-MHDM9SS-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4672-MHDM9SS-ND
D-Sub Connector Assemblies 4672-MHDM9SS-ND
CONN D-SUB RCPT 9POS SOLDER CUP

CONN D-SUB RCPT 9POS SOLDER CUP

Buy Now Datasheet
D Sub Connectors - 7873874 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7873874
D Sub Connectors 7873874
MH Connectors MHDM9SS D-Sub Connector

MH Connectors MHDM9SS D-Sub Connector

Supplier's Site
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Mh Connectors - 98Y2287 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Mh Connectors
98Y2287
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Mh Connectors 98Y2287
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - MHDM9SS - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
MHDM9SS
D-Sub Connector Assemblies MHDM9SS
9 WAY D-SUB CONNECTOR FEMALE SOL

9 WAY D-SUB CONNECTOR FEMALE SOL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4672-MHDM9SS-ND 7873874 98Y2287 MHDM9SS
Product Name D-Sub Connector Assemblies D Sub Connectors D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Mh Connectors D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D Sub Connectors - 136487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details