MH Connectors Ltd. D Sub Connectors MHDM9SP

Description
MH Connectors MHDM9SP D-Sub Connector
Request a Quote Datasheet
Description
MH Connectors MHDM9SP D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 7873870 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7873870
D Sub Connectors 7873870
MH Connectors MHDM9SP D-Sub Connector

MH Connectors MHDM9SP D-Sub Connector

Supplier's Site
D-Sub Connector Assemblies - 4672-MHDM9SP-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4672-MHDM9SP-ND
D-Sub Connector Assemblies 4672-MHDM9SP-ND
CONN D-SUB PLUG 9POS SOLDER CUP

CONN D-SUB PLUG 9POS SOLDER CUP

Buy Now Datasheet
D-Sub Connector Assemblies - MHDM9SP - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
MHDM9SP
D-Sub Connector Assemblies MHDM9SP
9 WAY D-SUB CONNECTOR MALE SOLDE

9 WAY D-SUB CONNECTOR MALE SOLDE

Supplier's Site
D-Sub Connector, Plug, 9Pos; No. Of Contacts Mh Connectors - 98Y2286 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos; No. Of Contacts Mh Connectors
98Y2286
D-Sub Connector, Plug, 9Pos; No. Of Contacts Mh Connectors 98Y2286
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7873870 4672-MHDM9SP-ND MHDM9SP 98Y2286
Product Name D Sub Connectors D-Sub Connector Assemblies D-Sub Connector Assemblies D-Sub Connector, Plug, 9Pos; No. Of Contacts Mh Connectors
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
D Sub Connectors - 1217339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details