MH Connectors Ltd. D-Sub Connector Assemblies MHDM15SP

Description
CONN D-SUB PLUG 15POS SOLDER CUP
Request a Quote Datasheet
Description
CONN D-SUB PLUG 15POS SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4672-MHDM15SP-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4672-MHDM15SP-ND
D-Sub Connector Assemblies 4672-MHDM15SP-ND
CONN D-SUB PLUG 15POS SOLDER CUP

CONN D-SUB PLUG 15POS SOLDER CUP

Buy Now Datasheet
D-Sub Connector, Plug, 15Pos; No. Of Contacts Mh Connectors - 98Y2282 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 15Pos; No. Of Contacts Mh Connectors
98Y2282
D-Sub Connector, Plug, 15Pos; No. Of Contacts Mh Connectors 98Y2282
D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:MHDM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4672-MHDM15SP-ND 98Y2282
Product Name D-Sub Connector Assemblies D-Sub Connector, Plug, 15Pos; No. Of Contacts Mh Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111107 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details