MH Connectors Ltd. D Sub Hood, Size De, Steel; Product Range Mh Connectors MHDM-9-K

Description
D SUB HOOD, SIZE DE, STEEL; Product Range:MHDM Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Machined Pin Solder Bucket; Connector Shell Size:DE; For Use With:D Sub Connectors RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DE, STEEL; Product Range:MHDM Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Machined Pin Solder Bucket; Connector Shell Size:DE; For Use With:D Sub Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size De, Steel; Product Range Mh Connectors - 18J6674 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size De, Steel; Product Range Mh Connectors
18J6674
D Sub Hood, Size De, Steel; Product Range Mh Connectors 18J6674
D SUB HOOD, SIZE DE, STEEL; Product Range:MHDM Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Machined Pin Solder Bucket; Connector Shell Size:DE; For Use With:D Sub Connectors RoHS Compliant: Yes

D SUB HOOD, SIZE DE, STEEL; Product Range:MHDM Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Machined Pin Solder Bucket; Connector Shell Size:DE; For Use With:D Sub Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18J6674
Product Name D Sub Hood, Size De, Steel; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details