MH Connectors Ltd. D Sub Hood, Size Db, Steel; Product Range Mh Connectors MHDM-25-K

Description
D SUB HOOD, SIZE DB, STEEL; Product Range:MHDM Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Machined Pin Solder Bucket; Connector Shell Size:DB; For Use With:D Sub Connectors RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DB, STEEL; Product Range:MHDM Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Machined Pin Solder Bucket; Connector Shell Size:DB; For Use With:D Sub Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Db, Steel; Product Range Mh Connectors - 18J6672 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Db, Steel; Product Range Mh Connectors
18J6672
D Sub Hood, Size Db, Steel; Product Range Mh Connectors 18J6672
D SUB HOOD, SIZE DB, STEEL; Product Range:MHDM Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Machined Pin Solder Bucket; Connector Shell Size:DB; For Use With:D Sub Connectors RoHS Compliant: Yes

D SUB HOOD, SIZE DB, STEEL; Product Range:MHDM Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Machined Pin Solder Bucket; Connector Shell Size:DB; For Use With:D Sub Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18J6672
Product Name D Sub Hood, Size Db, Steel; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details