MH Connectors Ltd.
D-Sub, D-Shaped Connector Jackscrews
MHDJF-14
Description
DJF 14MM - PAIRS 1=10PCS
Request a Quote
Email Supplier
Datasheet
Description
DJF 14MM - PAIRS 1=10PCS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
4672-MHDJF-14-ND |
|
Product Name
|
D-Sub, D-Shaped Connector Jackscrews |
|
Connector Type
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
D-Sub Connector
Geometry
Straight
Termination
PCB Mount
View Details
4 suppliers
Douglas Electrical Components
Connector Type
Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
12 to 16 AWG
View Details