MH Connectors Ltd. D-Sub Connector, Plug, 9Pos; No. Of Contacts Mh Connectors MHDD9-M-T-B-M

Description
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MHDD Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes
Description
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MHDD Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, Plug, 9Pos; No. Of Contacts Mh Connectors - 98Y2276 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 9Pos; No. Of Contacts Mh Connectors
98Y2276
D-Sub Connector, Plug, 9Pos; No. Of Contacts Mh Connectors 98Y2276
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MHDD Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:MHDD Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98Y2276
Product Name D-Sub Connector, Plug, 9Pos; No. Of Contacts Mh Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details