MH Connectors Ltd. Hood, Ultra Low, 9 Position; Product Range Mh Connectors MHDCMR09-ULP

Description
HOOD, ULTRA LOW, 9 POSITION; Product Range:MHDCMR Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
HOOD, ULTRA LOW, 9 POSITION; Product Range:MHDCMR Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Ultra Low, 9 Position; Product Range Mh Connectors - 13J8381 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Ultra Low, 9 Position; Product Range Mh Connectors
13J8381
Hood, Ultra Low, 9 Position; Product Range Mh Connectors 13J8381
HOOD, ULTRA LOW, 9 POSITION; Product Range:MHDCMR Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes

HOOD, ULTRA LOW, 9 POSITION; Product Range:MHDCMR Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13J8381
Product Name Hood, Ultra Low, 9 Position; Product Range Mh Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details